EN
  • EN
  • DE

10168-8000EE

Part No 10168-8000EE
Manufacturer 3M
Catalog D - SUB, D - SHAPED connectors
Description CONN PLUG 68POS STR IDC / 68 Position Plug Connector Free Hanging (In-Line) IDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Mfr 3M
Series 101, Mini D Ribbon (MDR)
Package Box
Connector Style Center Strip Contacts
Connector Type Plug
Number of Positions 68
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Termination IDC
Features Strain Relief
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 10168
Standard Package 100
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1340835-10168-8000EE
Ultra Librarian 3D Model Ultra Librarian 10168-8000EE CAD Model

Description

The 3M 10168 Series is a centronics connector with 68 positions, 2 rows, and a plug connector type.

  • Manufacturer: 3M
  • Series: 10168
  • Connector Type: Centronics Connector
  • Positions: 68
  • Rows: 2
  • Connector Gender: Plug
  • Feature: Strain Relief
  • Termination: IDC
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Contact Style: Center Strip Contacts
  • Mounting Type: Free Hanging (In-Line)
  • Application: Data and Signal Transmission

You May Also Be Interested in

3M
CONN RCPT 50POS PCB SOLDER
Need more? Email Us
TE Connectivity
CONN BTB RCPT 50POS R/A SOLDER
Lowest to $11.4505
TE Connectivity
CONN PLUG 50POS STR IDC
Lowest to $58.6404
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
TE Connectivity
CONN STCK PLUG 68/68POS STR IDC / 68, 68 Position Stacked, 2 Plugs Connector Free Hanging (In-Line) IDC
Lowest to $26.7567
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $29.1907
3M
CONN RCPT 26POS R/A SOLDER / 26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Lowest to $8.2182
TE Connectivity
CONN PLUG 50POS STR IDC
Need more? Email Us
3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.9255

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess