EN
  • EN
  • DE

021200-73779

Part No 021200-73779
Manufacturer 3M
Catalog OEM Parts (0 - 9)
Description 70006318532 NP-5 Ple Non Print 7 X 10 Inch 1000/CASE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082616-021200-73779
Categories OEM Parts(0-9)
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 021200-73779 CAD Model

Description

The 3M 1082616-021200-73779 is an OEM part with an alternative cross-reference part number of 021200-7377902120073779.

  • Manufacturer: 3M
  • Part Type: OEM part (0-9)
  • RoHS Compliance: Non-compliant
  • Popularity: Low
  • Market Status: Shortage

You May Also Be Interested in

Apem Inc.
Professional Pushbutton Switch
Need more? Email Us
ABB Embedded Power
Need more? Email Us
AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 16POS SMD / 16 Position Connector Plug, Outer Shroud Contacts Surface Mount
Lowest to $1.2688
Renesas Electronics America
IC CLOCK GENERATOR 32MLF / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 32-VFQFPN (5x5)
Need more? Email Us
Renesas Electronics America
CLOCK SYNTHESIZER / JITTER CLEAN / PCI Express (PCIe) IC 100MHz 1 Output 48-VFQFPN (6x6)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
TE Connectivity
CONN MALE TAB HSG 0.315 2POS BLK / 2 Position Housing Connector Male, Tab Black 0.315" (8.00mm)
Lowest to $1.6788
ABB Embedded Power
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess