EN
  • EN
  • DE

CJA1117-1.8

Part No CJA1117-1.8
Manufacturer ZP Semiconductor
Catalog END - OF - LIFE
Description 1A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ZP Semiconductor
Win Source Part Number 1161645-CJA1117-1.8
Manufacturer Homepage zpsemi.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CJA1117-1.8 CAD Model

Description

The CJA1117-1.8 is a low dropout (LDO) linear regulator manufactured by ZP Semiconductor. It's designed to provide a stable and accurate 1.8V output voltage from a higher input voltage, making it suitable for a variety of applications where a regulated voltage supply is needed.

Applications

  • Microcontroller Power Supplies: Provides stable power to microcontrollers in embedded systems.
  • Post Regulation for Switching Regulators: Improves output ripple and noise performance when used after a switching regulator.
  • Battery-Powered Devices: Regulates voltage in portable devices such as smartphones, tablets, and MP3 players.
  • Logic Power Supplies: Supplies power to logic circuits requiring a consistent 1.8V supply.
  • Consumer Electronics: Used in various consumer electronics devices requiring a regulated 1.8V.

Features

  • Fixed Output Voltage: Provides a fixed 1.8V output.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage, improving efficiency.
  • Over-Current Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • High Accuracy: Delivers a precise and stable output voltage.

Benefits

  • Stable Power Supply: Provides a regulated 1.8V output, ensuring reliable operation of connected circuits.
  • Efficient Operation: Low dropout voltage minimizes power loss and heat dissipation.
  • Protection against Overloads: Over-current and thermal overload protection prevent damage to the regulator and the load.
  • Easy to Use: Requires minimal external components for operation.
  • Extended Battery Life: Improves battery life in portable devices due to its efficient operation.

Additional Details

The CJA1117-1.8 typically operates with an input voltage range of 2.5V to 18V. Its low dropout voltage is typically around 1.2V at the maximum rated current, which often ranges between 800mA and 1A, depending on the package and manufacturer's specifications. The regulator usually comes in packages such as SOT-223 and TO-252. External capacitors are typically required at the input and output to improve stability and transient response; refer to the datasheet for recommended capacitor values and types.

The CJA1117-1.8 offers a cost-effective solution for providing a stable 1.8V supply in a wide range of applications. Ensure proper heat sinking and PCB layout for optimal performance and reliability, particularly at higher current levels. Consult the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1665 $61.6650
23+ $5.0601 $116.3823
36+ $4.9018 $176.4648
49+ $4.7436 $232.4364
63+ $4.5854 $288.8802
85+ $4.1106 $349.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess