EN
  • EN
  • DE

Z85C3016PSG

Part No Z85C3016PSG
Manufacturer Zilog
Catalog Interface - Specialized
Description CMOS SCC Serial Communications Controller | IC CONTROLLER CMOS 16MHZ 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Tube
Interface Bus
Supply Voltage (V) 4.5V ~ 5.5V
Manufacturer Package 40-DIP (0.620", 15.75mm)
Supplier Device Package 40-PDIP
Mounting Style Through Hole
Family Part Number Z85C30
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1282778-Z85C3016PSG
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z85C3016PSG CAD Model

Description

The Z85C3016PSG is a Serial Communication Controller (SCC) manufactured by Zilog. It's designed to handle serial data communication in a variety of applications. As an SCC, it supports multiple serial protocols and offers flexible configuration options for interfacing with different devices.

Applications:

  • Computer serial ports (RS-232, RS-422, RS-485).
  • Industrial control systems.
  • Networking equipment.
  • Data acquisition systems.

Features:

  • Multiple serial communication channels.
  • Support for various serial protocols (e.g., UART, HDLC, SDLC).
  • Programmable baud rate generator.
  • DMA (Direct Memory Access) support.
  • Interrupt handling.

Benefits:

  • Versatile serial communication interface for different applications.
  • Flexible configuration options for adapting to different serial protocols.
  • High data throughput with DMA support.
  • Efficient interrupt handling for real-time applications.
  • Simplified system design with integrated serial communication functions.

Additional Details:

The Z85C3016PSG features multiple independent serial communication channels, allowing it to handle multiple serial interfaces simultaneously. It supports various serial protocols, including UART, HDLC, and SDLC. The programmable baud rate generator allows for flexible selection of data transmission rates. DMA support enables high-speed data transfer between the serial interface and system memory. Interrupt handling capabilities allow for efficient processing of serial communication events. The integrated design simplifies system development and reduces component count.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess