The Z84C4408VEC Z80 SIO/4 is a four-channel Serial Input/Output (SIO) controller, part of the Z80 family of microprocessors manufactured by Zilog. It provides asynchronous and synchronous serial communication capabilities, enabling a Z80-based system to interface with a variety of serial devices.
Applications:
- Serial communication in embedded systems
- Industrial automation equipment
- Data acquisition systems
- Computer peripherals (e.g., printers, modems)
- Networking devices
Features:
- Four independent serial communication channels
- Asynchronous and synchronous operation modes
- Programmable baud rate generator for each channel
- Full duplex operation
- Data rates up to 1 Mbps (depending on clock frequency)
- Interrupt-driven operation
- DMA support
- TTL compatible inputs and outputs
Benefits:
- Versatile serial communication interface for Z80 systems
- Ability to interface with multiple serial devices simultaneously
- Flexible configuration options to support various communication protocols
- Improved system performance through DMA support and interrupt-driven operation
- Simplified system design due to integrated serial communication functions
Additional Details:
The Z84C4408VEC Z80 SIO/4 provides four independent channels, each capable of operating in either asynchronous or synchronous mode. This allows the system to communicate with diverse serial devices concurrently. Each channel features a programmable baud rate generator, enabling precise control of the data transfer rate. Full-duplex operation is supported, allowing simultaneous transmission and reception of data. The device can operate at data rates up to 1 Mbps, contingent upon the clock frequency used. Interrupt-driven operation enhances system responsiveness, and DMA (Direct Memory Access) support allows for high-speed data transfers without CPU intervention. The SIO/4 is designed to be TTL compatible, simplifying interface with other Z80 peripherals and standard logic devices. The 'VEC' suffix typically indicates a vectored interrupt capability further optimizing interrupt handling.