EN
  • EN
  • DE

Z84C2008VEC00TR

Part No Z84C2008VEC00TR
Manufacturer Zilog
Catalog Interface - Specialized
Description IC Z80 MPU PIO 44PLCC / MCU 8-bit Z80 CISC ROMLess 5V 44-Pin PLCC T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Series Z80
Packaging Reel package
Applications I/O Controller
Operating Supply Voltage 5V
Manufacturer Package 44-PLCC
Mounting SMD
Win Source Part Number 800248-Z84C2008VEC00TR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Family Name Z84C2008
Introduction Date August 26, 2000
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian Z84C2008VEC00TR CAD Model

Description

The Z84C2008VEC00TR is a Z80 PIO (Parallel Input/Output) device. It is a versatile peripheral component designed to provide parallel input and output capabilities to Z80 microprocessor-based systems.

Applications:

  • Industrial control systems
  • Peripheral interfacing
  • Data acquisition systems
  • Instrumentation
  • Robotics

Features:

  • Two 8-bit parallel ports (Port A and Port B)
  • Programmable data direction for each port
  • Interrupt handling capabilities
  • Handshake control signals
  • TTL compatible inputs and outputs
  • Single +5V power supply

Benefits:

  • Flexible parallel I/O interface for Z80 systems
  • Simplified peripheral interfacing
  • Reduced component count
  • Improved system performance through interrupt handling

Additional Details:

The Z84C2008VEC00TR PIO provides two 8-bit parallel ports, designated as Port A and Port B. Each port can be independently programmed for input or output operation. The data direction for each port is controlled by software, allowing for flexible configuration to meet the specific requirements of the application. The PIO supports interrupt handling, enabling the microprocessor to respond quickly to external events. Handshake control signals are provided to facilitate data transfer between the PIO and peripheral devices. The device operates from a single +5V power supply and is TTL compatible, making it easy to interface with other digital components. It is commonly used in a wide range of embedded systems and industrial control applications where parallel I/O is required. This specific version, Z84C2008VEC00TR, is the tape and reel version.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess