EN
  • EN
  • DE

Z80-CPU

Part No Z80-CPU
Manufacturer Zilog
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilog
Win Source Part Number 412067-Z80-CPU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z80-CPU CAD Model

Description

The Z80 CPU, manufactured by Zilog, is an 8-bit microprocessor widely used in embedded systems, personal computers, and various electronic devices. It is renowned for its ease of use, powerful instruction set, and cost-effectiveness, contributing significantly to the development of the microcomputer industry.

Applications

  • Embedded Systems: Used in industrial control systems, consumer electronics, and other embedded applications.
  • Personal Computers: Famous for powering the early home computers like the Sinclair ZX80 and ZX Spectrum.
  • Arcade Games: Utilized in numerous classic arcade games.
  • Industrial Controllers: Found in many types of industrial control equipment.
  • Educational Platforms: Employed in training and education systems for learning about microprocessors and computer architecture.

Features

  • 8-bit Architecture: Operates on 8-bit data words, providing a balance between performance and simplicity.
  • Extensive Instruction Set: Features a rich set of instructions, including arithmetic, logical, and control instructions.
  • General-Purpose Registers: Includes multiple general-purpose registers for data storage and manipulation.
  • Interrupt Handling: Supports maskable and non-maskable interrupts for responding to external events.
  • Memory Addressing: Capable of addressing up to 64KB of memory.
  • Clock Speed: Available in various clock speeds (e.g., 2.5 MHz, 4 MHz, 6 MHz, 8 MHz) to suit different application requirements.

Benefits

  • Ease of Use: Its simple architecture and well-documented instruction set make it relatively easy to program.
  • Cost-Effective: Offers a good balance of performance and cost, making it suitable for cost-sensitive applications.
  • Wide Availability: Has been widely available for many years.
  • Large Community Support: Enjoys a large community of users and developers, providing ample resources and support.
  • Proven Reliability: Has a proven track record of reliability in various applications.

Additional Details

The Z80 CPU requires a single 5V power supply. It is commonly packaged in a 40-pin DIP (Dual In-line Package). Its instruction set is largely compatible with the Intel 8080, which eased the transition for many developers. The Z80 also includes an integrated dynamic RAM refresh controller, simplifying system design.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess