EN
  • EN
  • DE

Z180MPU

Part No Z180MPU
Manufacturer Zilog
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilog
Win Source Part Number 412006-Z180MPU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z180MPU CAD Model

Description

The Zilog Z180MPU is an enhanced version of the popular Z80 microprocessor, designed to provide increased performance and functionality while maintaining compatibility with existing Z80-based systems. It is widely used in embedded systems, industrial control, and legacy applications.

Applications

  • Embedded Control Systems
  • Industrial Automation Equipment
  • Legacy System Upgrades
  • Communication Devices
  • Point-of-Sale (POS) Terminals

Features

  • Enhanced Z80 Architecture: Includes additional instructions and features beyond the original Z80.
  • Integrated Memory Management Unit (MMU): Allows for addressing up to 1MB of memory.
  • On-Chip Peripherals: Features built-in UART, DMA controllers, and timers.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Clock Speed: Operates at various clock speeds, typically ranging from 8 MHz to 33 MHz.
  • Memory Interface: Supports various memory types including SRAM, DRAM, and EPROM.
  • Interrupt Controller: Provides multiple interrupt sources for responsive handling of external events.
  • Operating Voltage: Typically operates at 5V or 3.3V.

Benefits

  • Increased Performance: Offers significantly improved performance compared to the original Z80.
  • Memory Expansion: Supports a larger memory space, enabling more complex applications.
  • Reduced Component Count: Integrated peripherals reduce the need for external components.
  • Energy Efficiency: Low power consumption makes it suitable for battery-powered applications.
  • Backward Compatibility: Compatible with existing Z80 software and hardware.

Additional Details

The Z180MPU is particularly well-suited for applications where an upgrade from the Z80 is desired without a complete redesign. The integrated MMU enables access to a larger memory space, allowing for more sophisticated software applications. The built-in peripherals, such as UART and DMA controllers, simplify system design and reduce the overall component count. The low power consumption makes it a good choice for portable and battery-powered devices.

The instruction set enhancements include additional addressing modes and block transfer instructions, which improve code efficiency and performance. The interrupt controller supports multiple interrupt sources, enabling responsive handling of external events. The device is typically programmed using standard Z80 assembly language or C, and development tools are readily available. The Z180MPU continues to be used in a variety of embedded systems due to its robust performance and backward compatibility.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $1.6320
ON Semiconductor
Lowest to $3.3622
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess