EN
  • EN
  • DE

ZT7103S

Part No ZT7103S
Manufacturer Zilltek
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilltek
Win Source Part Number 413512-ZT7103S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZT7103S CAD Model

Description

The Zilltek ZT7103S is a highly integrated power management integrated circuit (PMIC) designed for a variety of applications, focusing on efficient power delivery and system monitoring. It's engineered to manage multiple voltage rails and provide comprehensive protection features.

Applications

  • Portable Devices: Smartphones, tablets, and other handheld electronics benefit from the ZT7103S's compact size and efficient power management.
  • Wearable Technology: Smartwatches, fitness trackers, and similar devices utilize the PMIC for its low power consumption and small footprint.
  • IoT Devices: The ZT7103S is suitable for various Internet of Things (IoT) applications requiring efficient power management and battery life optimization.
  • Embedded Systems: It can be used in embedded systems that require multiple voltage rails and power monitoring.
  • Industrial Control Systems: This PMIC finds applications within industrial environments, powering sensors, microcontrollers, and communication modules.

Features

  • Multiple Voltage Rails: The ZT7103S typically supports multiple regulated output voltages, catering to the diverse power requirements of modern electronic devices.
  • High Efficiency: Its optimized design minimizes power loss, extending battery life and reducing heat generation.
  • Integrated Protection: Overvoltage, undervoltage, overcurrent, and short-circuit protection features safeguard the system against potential damage.
  • I2C Communication: An I2C interface allows for flexible configuration and monitoring of the PMIC's parameters.
  • Low Quiescent Current: The PMIC consumes minimal power in standby mode, further enhancing battery life.
  • Compact Package: The ZT7103S is available in a small form-factor package, enabling space-constrained designs.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to significantly longer battery life in portable devices.
  • Enhanced System Reliability: Integrated protection features prevent damage from common power-related issues.
  • Simplified Design: The integrated nature of the PMIC reduces the number of external components required, simplifying the design process.
  • Flexible Configuration: The I2C interface allows for easy customization of voltage levels and protection thresholds.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, improving overall system performance and reliability.

Additional Details

While specific technical specifications like voltage output ranges, switching frequencies, and package details vary depending on the exact variant and configuration, the ZT7103S generally incorporates synchronous rectification for improved efficiency and provides precise voltage regulation. It may also include features like soft-start to minimize inrush current during startup. Refer to the device's datasheet for comprehensive electrical characteristics, application circuits, and package dimensions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Via
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess