EN
  • EN
  • DE

ZXM64P035

Part No ZXM64P035
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description 35V P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283404-ZXM64P035
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXM64P035 CAD Model

Description

The ZXM64P035 is a P-Channel MOSFET manufactured by Zetex Semiconductors (now Diodes Incorporated). It is designed for a variety of power management and switching applications, providing efficient and reliable performance. MOSFETs are widely used as electronic switches and amplifiers in circuits, offering advantages such as low on-resistance and fast switching speeds.

Applications

  • Load Switching: Used for switching loads in power management circuits.
  • Power Management: Implemented in power management systems for efficient power conversion.
  • Battery Management: Integrated into battery management systems for control and protection.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and conversion.
  • Motor Control: Utilized in motor control circuits for switching and speed regulation.

Features

  • P-Channel MOSFET: Designed as a P-Channel MOSFET for efficient switching.
  • Low On-Resistance: Offers low on-resistance (RDS(on)) to minimize power loss.
  • Fast Switching Speed: Provides fast switching speed for efficient operation.
  • Surface Mount Device (SMD): Designed for surface mount assembly.
  • Small Outline Transistor (SOT): Packaged in a small outline transistor package for compact size.
  • Low Gate Threshold Voltage: Features a low gate threshold voltage for easy driving.

Benefits

  • Efficient Switching: Provides efficient switching for power management and control.
  • Reduced Power Loss: Minimizes power loss due to its low on-resistance.
  • Compact Design: Facilitates integration into space-constrained applications.
  • Easy to Drive: Simplifies circuit design with its low gate threshold voltage.
  • Reliable Performance: Offers reliable performance in various operating conditions.

Additional Details

The ZXM64P035 MOSFET is typically available in a SOT-23 or similar surface-mount package. It requires careful thermal management for optimal performance. The device’s characteristics are precisely controlled during manufacturing to ensure consistent performance. It is designed to meet relevant industry standards for electronic components. Specific voltage and current ratings depend on the datasheet for this part.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess