The ZXBM1015ST20 is a single-phase brushless DC (BLDC) motor driver from Zetex Semiconductors (now Diodes Incorporated). It's designed for low-voltage, low-power applications where precise motor control and efficiency are critical. The device integrates all the necessary functions to drive a single-phase BLDC motor, including a Hall-effect sensor amplifier, a PWM (Pulse Width Modulation) generator, and output drivers.
Applications
- Cooling fans: Driving small cooling fans in laptops, servers, and other electronic devices.
- Micro pumps: Controlling miniature pumps in medical devices, inkjet printers, and other fluid handling systems.
- Vibrating motors: Driving vibration motors in mobile phones, pagers, and other handheld devices.
- Toys and robotics: Controlling small motors in toys, robots, and other hobbyist projects.
- Instrumentation: Used in precise motor control for laboratory equipment.
Features
- Integrated Hall-effect sensor amplifier: Amplifies the signal from an external Hall-effect sensor to detect the rotor position.
- PWM speed control: Allows for precise speed control using a PWM signal.
- Low voltage operation: Operates from a low voltage supply (typically 2.5V to 5.5V).
- Low power consumption: Minimizes power consumption for battery-powered applications.
- Built-in protection features: Includes over-current protection, over-temperature protection, and reverse voltage protection.
Benefits
- Precise motor control: Enables accurate and reliable motor control.
- Energy efficiency: Reduces power consumption, extending battery life.
- Compact design: Small package size allows for easy integration into space-constrained applications.
- Simplified design: Integrated features reduce the need for external components.
- Robust protection: Protects the device from damage due to over-current, over-temperature, and reverse voltage.
Additional Details
The ZXBM1015ST20 typically comes in a small surface-mount package. It requires an external Hall-effect sensor to provide rotor position feedback. The PWM input allows for adjusting the motor speed. The datasheet provides detailed information on the electrical characteristics, timing diagrams, and application circuit examples. The device's protection features help ensure reliable operation in demanding applications. The device is designed to drive motors with low winding resistance. Specific parameters for the external components such as resistors and capacitors are given in the product datasheet for best performance.