EN
  • EN
  • DE

ZNBG3114Q20

Part No ZNBG3114Q20
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description FET BIAS CONTROLLER WITH POLARISATION SWITCH AND TONE DETECTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zetex Semiconductors
Win Source Part Number 1283202-ZNBG3114Q20
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNBG3114Q20 CAD Model

Description

The ZNBG3114Q20 is a self-biased gate driver designed by Zetex Semiconductors (now Diodes Incorporated) specifically for driving enhancement mode Gallium Nitride (GaN) transistors in various power electronics applications. This gate driver simplifies the implementation of GaN FETs by providing the necessary drive voltage and protection features without requiring complex external circuitry.

Applications:

  • High-frequency power converters: Used in DC-DC converters and AC-DC power supplies for improved efficiency and power density.
  • Wireless power transfer systems: Driving GaN transistors in the power amplifier stage.
  • Class-D audio amplifiers: Enabling high-fidelity audio amplification with reduced distortion.
  • Motor control: Controlling GaN-based inverters for electric motors and drives.
  • LED lighting: Driving high-brightness LEDs with improved efficiency and control.

Features:

  • Self-biased operation: Eliminates the need for a separate bias voltage, simplifying the circuit design.
  • Optimized for enhancement mode GaN FETs: Provides the appropriate gate drive voltage for efficient GaN transistor operation.
  • Under-voltage lockout (UVLO): Protects the GaN transistor from damage by disabling the gate drive when the supply voltage is too low.
  • Over-current protection (OCP): Limits the current through the GaN transistor to prevent overloads and short circuits.
  • Miller clamp: Prevents unwanted turn-on of the GaN transistor due to Miller capacitance effects.
  • High switching frequency capability: Supports high-frequency operation for improved power density and efficiency.
  • Small package size: Available in a compact package for space-constrained applications.

Benefits:

  • Simplified GaN FET implementation: Reduces the complexity of designing with GaN transistors.
  • Improved efficiency: Enables higher efficiency power conversion compared to traditional silicon-based solutions.
  • Increased power density: Allows for smaller and more compact power electronic designs.
  • Enhanced reliability: Provides protection features to prevent damage to the GaN transistor.
  • Reduced component count: Minimizes the number of external components required.

The ZNBG3114Q20 also features a typical propagation delay of around 10ns, allowing for fast switching speeds. It operates over a wide supply voltage range, typically from 4.5V to 20V, and can drive GaN FETs with gate voltages up to 6V. The integrated protection features, such as UVLO and OCP, ensure robust and reliable operation in demanding applications.

This gate driver is an ideal solution for designers looking to take advantage of the benefits of GaN transistors in their power electronic designs. Its self-biased operation, integrated protection features, and high switching frequency capability make it a versatile and easy-to-use solution for a wide range of applications. Furthermore, the ZNBG3114Q20 helps to reduce overall system cost and complexity by minimizing the need for external components.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess