The A3R1GE4EGF-G8EPZ is a DDR (Double Data Rate) memory module manufactured by Zentel. This memory module is designed to provide high-speed data transfer rates and low power consumption, making it suitable for a wide range of applications including embedded systems, networking devices, and consumer electronics.
Applications:
- Embedded systems
- Networking devices
- Consumer electronics
- Industrial automation
- Medical devices
Features:
- High-speed data transfer
- Low power consumption
- High density
- Wide operating temperature range
- Lead-free packaging
Benefits:
- Improved system performance: High data transfer rates enhance overall system speed and responsiveness.
- Extended battery life: Low power consumption minimizes energy usage in portable devices.
- Increased memory capacity: High density allows for larger memory configurations in compact designs.
- Reliable operation: Wide operating temperature range ensures stable performance in various environments.
- Environmentally friendly: Lead-free packaging complies with environmental regulations.
Additional Details:
The A3R1GE4EGF-G8EPZ is typically a DDR3 or DDR4 memory module, depending on the specific product version. It operates at a specific voltage, usually 1.5V or 1.2V. The module is available in various capacities, such as 1GB, 2GB, or 4GB. It is designed to meet industry standards for DDR memory modules, ensuring compatibility with a wide range of systems. The module is often available in a standard DIMM or SODIMM package, depending on the application requirements. It also incorporates error correction codes (ECC) in some versions to improve data integrity and reliability.