EN
  • EN
  • DE

A3R1GE40JBF-8EI

Part No A3R1GE40JBF-8EI
Manufacturer Zentel
Catalog DDR
Description DDR2-800 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942517-A3R1GE40JBF-8EI
Series *
Ultra Librarian 3D Model Ultra Librarian A3R1GE40JBF-8EI CAD Model

Description

The Zentel A3R1GE40JBF-8EI is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) component. Zentel is a memory solution provider and this particular part is designed for applications requiring high-speed data access and storage. DDR SDRAM is a type of memory widely used in computers, embedded systems, and other electronic devices to provide fast data transfer rates between the memory and the processor.

Applications

  • Embedded Systems: Used in a wide range of embedded applications, including industrial control systems, automotive systems, and networking equipment.
  • Networking Devices: Integrated into routers, switches, and other networking devices to provide high-speed data buffering and processing.
  • Consumer Electronics: Found in devices such as smart TVs, set-top boxes, and gaming consoles.
  • Industrial Computing: Used in industrial computers and single-board computers (SBCs) for real-time data processing and control.

Features

  • DDR Technology: Utilizes Double Data Rate technology to transfer data twice per clock cycle, increasing data throughput.
  • High-Speed Data Transfer: Offers high-speed data transfer rates for fast memory access.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • High Density: Provides a high memory density in a small package.
  • JEDEC Standard Compliance: Compliant with JEDEC (Joint Electron Device Engineering Council) standards for DDR SDRAM.

Benefits

  • Improved System Performance: Enhances overall system performance by providing fast memory access.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Increased Memory Capacity: High memory density allows for more data to be stored in a smaller space.
  • Reliable Data Storage: Provides reliable and stable data storage for critical applications.
  • Simplified System Design: JEDEC compliance simplifies system design and integration.

Additional Details

The A3R1GE40JBF-8EI likely specifies the memory capacity (e.g., 1Gbit), organization, and speed grade of the DDR SDRAM. The "-8EI" likely indicates a specific speed grade and operating temperature range. Specific details such as operating voltage, timing parameters, and package type are crucial for proper integration into a system. A datasheet for this specific part number from Zentel would provide comprehensive technical specifications. These would include detailed timing diagrams, electrical characteristics, and recommended operating conditions. Additionally, it would include information on the package dimensions and pinout configurations to ensure proper board layout and assembly.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6719 $60.7347
31+ $3.8334 $118.8354
47+ $3.7136 $174.5392
65+ $3.5938 $233.5970
84+ $3.4740 $291.8160
112+ $3.1146 $348.8352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,576 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess