EN
  • EN
  • DE

A3R1GE40JBF-8E

Part No A3R1GE40JBF-8E
Manufacturer Zentel
Catalog DDR
Description DDR2-800 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942220-A3R1GE40JBF-8E
Series *
Ultra Librarian 3D Model Ultra Librarian A3R1GE40JBF-8E CAD Model

Description

The A3R1GE40JBF-8E is a 1Gbit DDR3 SDRAM component manufactured by Zentel. It is designed for high-bandwidth memory applications in various electronic devices, including networking equipment, consumer electronics, and embedded systems. The component offers high data transfer rates and low power consumption, making it suitable for performance-sensitive and power-constrained applications.

Applications:

  • Networking equipment (routers, switches).
  • Consumer electronics (smart TVs, set-top boxes).
  • Embedded systems (industrial controllers, automotive infotainment).
  • Computing devices (laptops, desktops).
  • Graphics cards.

Features:

  • 1Gbit (128Mx8) DDR3 SDRAM.
  • Data transfer rates up to 1600 Mbps.
  • Operating voltage: 1.5V.
  • 8-bit data bus.
  • RoHS compliant.

Benefits:

  • High bandwidth for demanding applications.
  • Low power consumption reduces energy costs.
  • Increased system performance.
  • Compatibility with DDR3 memory controllers.
  • Environmentally friendly.

Additional Details:

The A3R1GE40JBF-8E is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) package for surface mount assembly. It supports standard DDR3 features such as burst lengths of 4 and 8, write leveling, and on-die termination (ODT). The component is designed to operate within a specified temperature range, and proper thermal management is crucial for reliable operation. Designers should consult the datasheet for detailed specifications, including timing parameters, electrical characteristics, and package dimensions. Signal integrity is an important consideration when designing with high-speed memory components, and proper PCB layout techniques are essential. The A3R1GE40JBF-8E is commonly used in systems requiring a balance of performance, power efficiency, and cost. It provides a reliable memory solution for various applications. Zentel is known for its quality and performance of its memory products.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0294 $56.2058
16+ $6.5883 $105.4128
24+ $6.3824 $153.1776
33+ $6.1765 $203.8245
42+ $5.9706 $250.7652
57+ $5.3530 $305.1210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess