EN
  • EN
  • DE

ZL10037LCF1

Part No ZL10037LCF1
Manufacturer Zarlink
Catalog Misc Products
Description Digital Satellite Tuner with RF Bypass
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Zarlink
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842963-ZL10037LCF1
Ultra Librarian 3D Model Ultra Librarian ZL10037LCF1 CAD Model

Description

The ZL10037LCF1 is a highly integrated digital TV demodulator designed for cable, terrestrial, and satellite reception. This demodulator supports various standards, making it a versatile solution for set-top boxes, televisions, and other digital video receivers.

Applications

  • Digital Cable Set-Top Boxes
  • Digital Terrestrial Televisions (DTT)
  • Satellite Receivers (STB)
  • PC-TV Applications
  • Digital Video Recorders (DVR)

Features

  • Supports multiple demodulation standards, including QAM, QPSK, and COFDM.
  • Integrated channel decoding and error correction.
  • Low power consumption for energy-efficient designs.
  • High immunity to interference and noise.
  • Flexible host interface for easy integration with various processors.
  • Advanced equalization techniques for improved reception quality.
  • On-chip ADC for direct RF input.

Benefits

  • Enables high-quality digital TV reception across different broadcast formats.
  • Reduces system cost by integrating multiple functions into a single chip.
  • Simplifies product design and development with a flexible host interface.
  • Improves receiver performance in challenging signal conditions.
  • Low power consumption allows for cooler and more reliable operation.
  • Faster time to market due to reduced design complexity.

Additional Details

The ZL10037LCF1 typically operates from a 3.3V power supply. It includes advanced error correction algorithms, such as Viterbi and Reed-Solomon decoding, to ensure reliable data recovery. The device also features an on-chip ADC, which allows it to directly interface with RF tuners. The demodulator's flexible host interface supports various communication protocols, making it compatible with a wide range of processors and systems. It is commonly packaged in a compact QFN package.

Specifically, the ZL10037LCF1's performance is characterized by its ability to handle a wide range of input signal levels while maintaining a low bit error rate (BER). Its advanced equalization capabilities effectively mitigate the effects of multipath interference and other channel impairments. This makes it a robust solution for digital TV reception in various environments.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess