EN
  • EN
  • DE

V626ME01-LF

Part No V626ME01-LF
Manufacturer Z-Comm
Catalog HOT - SALES and EOL Components (U - Z)
Description VOLTAGE CONTROLLED OSCILLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Z-Comm
Win Source Part Number 397414-V626ME01-LF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V626ME01-LF CAD Model

Description

The Z-Comm V626ME01-LF is a high-performance Voltage Controlled Oscillator (VCO) designed for demanding applications requiring a stable and tunable frequency source. This VCO is known for its low phase noise, wide tuning range, and excellent linearity, making it suitable for a variety of communication and instrumentation systems.

Applications

  • Wireless Communication Systems: Used in base stations, repeaters, and mobile devices for frequency synthesis.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and frequency counters.
  • Satellite Communication: Integrated into upconverters and downconverters for frequency translation.
  • Radar Systems: Utilized in local oscillators for signal generation and processing.
  • Phase-Locked Loops (PLLs): Serves as the core frequency source in PLL circuits.

Features

  • Wide Tuning Range: Offers a broad frequency tuning range, allowing for flexible frequency selection.
  • Low Phase Noise: Provides a clean and stable output signal with minimal phase noise, ensuring high signal integrity.
  • Excellent Linearity: Exhibits excellent linearity in the frequency tuning characteristic, enabling precise frequency control.
  • Compact Size: Features a small form factor, facilitating integration into space-constrained applications.
  • Lead-Free Design: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved System Performance: The low phase noise characteristics of the V626ME01-LF result in enhanced signal quality and reduced bit error rates in communication systems.
  • Enhanced Frequency Control: The wide tuning range and excellent linearity allow for precise and flexible frequency adjustments.
  • Simplified Integration: The compact size and standard packaging facilitate easy integration into existing designs.
  • Reliable Operation: Designed for reliable and stable operation over a wide range of temperature and environmental conditions.
  • Reduced Development Time: The well-defined specifications and readily available documentation streamline the design and development process.

Additional Details

The V626ME01-LF typically operates within a specific voltage range (e.g., 5V) and consumes minimal power. Its output power is usually specified in dBm, and its tuning voltage range is defined to ensure proper frequency control. The device is often supplied in a surface-mount package for ease of assembly. Consult the manufacturer's datasheet for precise specifications, including frequency range, tuning sensitivity, phase noise performance at various offsets, and operating temperature range.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess