EN
  • EN
  • DE

YB-TG128160S14A-N-A

Part No YB-TG128160S14A-N-A
Manufacturer YEEBO DISPLAY LTD
Catalog Display Modules - TFT Displays
Description 1.77" TFT Display Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Custom Products (Display)
Size 1.77" TN TFT
Resolution 128x160
Brightness 250cd/m²
Working Temperature -20-70℃
Driver IC ST7735P3
Interface MCU/SPI
Ultra Librarian 3D Model Ultra Librarian YB-TG128160S14A-N-A CAD Model

You May Also Be Interested in

YEEBO DISPLAY LTD
3.0" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
3.2" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
7.0" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
2.4" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
10.1" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
18.5" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
3.97" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
12.1" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
2.4" Bar Type TFT Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess