EN
  • EN
  • DE

YSESDA05CT

Part No YSESDA05CT
Manufacturer Yea Shin Technology Co., Ltd
Catalog Electronic Wholesale
Description Bidirectional TVS Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yea Shin Technology Co., Ltd
Win Source Part Number 1282626-YSESDA05CT
Manufacturer Homepage www.yeashin.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YSESDA05CT CAD Model

Description

The YSESDA05CT is a Transient Voltage Suppressor (TVS) diode manufactured by Yea Shin Technology Co., Ltd. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This TVS diode is particularly suitable for safeguarding I/O interfaces, data lines, and power lines in a variety of electronic devices.

Applications:

  • I/O Interface Protection: Protects data ports from ESD and surge events.
  • Data Line Protection: Safeguards data transmission lines in communication equipment.
  • Power Line Protection: Provides overvoltage protection for power supply circuits.
  • Microcontroller Protection: Shields microcontrollers from voltage spikes.
  • Portable Device Protection: Commonly used in smartphones, tablets, and other portable electronics.

Features:

  • Transient Voltage Suppression (TVS) Diode: Provides fast and effective overvoltage protection.
  • Low Clamping Voltage: Limits the voltage across protected components during transient events.
  • Fast Response Time: Quickly clamps transient voltages to safe levels.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Package Size: Suitable for space-constrained applications.

Benefits:

  • Enhanced Reliability: Protects electronic components from damage due to voltage transients.
  • Increased System Uptime: Prevents equipment failures caused by ESD and surge events.
  • Improved Product Lifespan: Extends the operational life of electronic devices.
  • Reduced Warranty Costs: Minimizes failures due to voltage-related damage.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.

Additional Details:

The YSESDA05CT typically features a standoff voltage of 5V. The clamping voltage and peak pulse current ratings should be confirmed using the product datasheet from Yea Shin Technology. It's available in small surface mount packages, such as SOT-23 or SOD-323. Low capacitance makes it suitable for high-speed data lines, such as USB and Ethernet. The device is designed to meet industry standards for ESD protection, such as IEC 61000-4-2. Proper PCB layout is crucial for optimal ESD protection performance.

You May Also Be Interested in

International Rectifier
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Texas Instruments
Lowest to $10.3384
Texas Instruments
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Atmel
Lowest to $24.7389
Texas Instruments
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Coilcraft
Lowest to $0.1042

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess