EN
  • EN
  • DE

ES1GB

Part No ES1GB
Manufacturer Yangzhou yangjie electronic co., ltd
Catalog Diodes, Rectifiers - Single
Description Diodes - Rectifiers - Single SMB / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Yangjie Technology
Series -
Package Tape & Reel
Product Status Active
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1366783-ES1GB
Ultra Librarian 3D Model Ultra Librarian ES1GB CAD Model

Description

The ES1GB is a surface-mount fast recovery rectifier diode manufactured by Yangzhou Yangjie Electronic Co., Ltd. It is designed for applications requiring efficient rectification and fast switching speeds. This diode is commonly used in power supplies, inverters, and other high-frequency circuits.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in SMPS circuits to convert AC to DC efficiently.
  • Inverters: Employed in inverters for fast and efficient rectification.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits to protect switching devices.
  • High-Frequency Rectification: Suitable for high-frequency rectification applications due to its fast recovery time.

Features:

  • Fast Recovery Time: Features a fast reverse recovery time, minimizing switching losses and improving efficiency.
  • High Surge Current Capability: Designed to withstand high surge currents, providing robustness in demanding applications.
  • Low Forward Voltage Drop: Offers a low forward voltage drop, reducing power dissipation and improving efficiency.
  • Surface Mount Package: Available in a surface-mount package (typically SMB), facilitating easy PCB assembly.
  • High Reliability: Manufactured with high-quality materials to ensure reliable performance.

Benefits:

  • Improved Efficiency: Fast recovery time and low forward voltage drop contribute to high efficiency in rectification circuits.
  • Robust Performance: High surge current capability provides robust performance under transient conditions.
  • Simplified Assembly: Surface-mount package simplifies PCB assembly and reduces manufacturing costs.
  • Compact Design: Small package size allows for integration in space-constrained applications.

Additional Details:

The ES1GB has a maximum repetitive reverse voltage (VRRM) and a maximum average forward rectified current (IF(AV)). Its fast recovery time (trr) is a critical parameter that determines its suitability for high-frequency applications. The forward voltage (VF) at a specified forward current is another important characteristic that affects power dissipation.

The diode is commonly available in an SMB (Surface Mount B) package. The SMB package is compact and allows for efficient heat dissipation. The ES1GB is designed to operate over a wide temperature range, making it suitable for various environmental conditions. This rectifier is a reliable choice for applications requiring fast and efficient rectification.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess