EN
  • EN
  • DE

CR4395-EH-120-330-X-CD-ELR-I

Part No CR4395-EH-120-330-X-CD-ELR-I
Manufacturer CR Magnetics Inc.
Catalog Monitor - Current/Voltage - Relay Output
Description AC Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 120 VAC +/- 10% Power Supply, Overcurrent Detection, Non-Latching, No Time delay, 3 - 30 AAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitor - Current/Voltage - Relay Output
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384103-CR4395-EH-120-330-X-CD-ELR-I
Package Bulk
Product Status Active
Type Current Sensing AC
Trip Status Energized High
Trip Range 3.0 ~ 30A AC
Delay Time No Delay
Voltage - Supply 120VAC
Output Type Relay
Circuit SPDT (1 Form C)
Contact Rating @ Voltage 20A @ 240VAC
Mounting Type Chassis Mount
Ultra Librarian 3D Model Ultra Librarian CR4395-EH-120-330-X-CD-ELR-I CAD Model

You May Also Be Interested in

Omron
TEMP MONTRG RELY TC/RTD PSH IN
Need more? Email Us
Omron
UNDROVRVOLT RLY 1 -150V PSH IN
Need more? Email Us
Omron
CURRENT RELAY 0.1 TO 8 A
Need more? Email Us
Omron
3PHSE 3WIRE PHSELSS RLY PSH IN
Need more? Email Us
Omron
17.5 MM ASY PHASE SEQUENCE LO
Need more? Email Us
Omron
17.5 MM 3-PHASE SEQUENCE & PHA
Need more? Email Us
Omron
VOLTAGE RELAY 1-150 V PUSH IN
Need more? Email Us
Omron
UNDROVRVOLT RLY 20- 600V PSHIN
Need more? Email Us
Omron
THERMISTOR MOTOR PROTECTION
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess