EN
  • EN
  • DE
  • IT

D2UB60A

Part No D2UB60A
Manufacturer Yangzhou yangjie electronic co., ltd
Catalog Bridge Rectifiers
Description Diodes - Bridge Rectifiers D3K 2 / Bridge Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Yangjie Technology
Series -
Package Tube
Product Status Active
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1367838-D2UB60A
Ultra Librarian 3D Model Ultra Librarian D2UB60A CAD Model

Description

The D2UB60A is a bridge rectifier manufactured by Yangzhou Yangjie Electronic Co., Ltd. It serves the fundamental purpose of converting alternating current (AC) into direct current (DC), a critical function in power supplies and various electronic circuits. This specific model is designed to handle particular voltage and current levels, dictating its suitability for different applications.

Applications

  • Power supplies in various electronic devices
  • AC-DC adapters
  • Battery chargers
  • LED lighting systems requiring DC power
  • General-purpose rectification in electronic circuits

Features

  • Voltage Rating: Up to 600V (Consult the datasheet for precise specifications).
  • Current Rating: Typically 2A (Refer to the datasheet for the exact current rating).
  • Package: D2UB package (Consult datasheet for dimensions).
  • Low Forward Voltage Drop: Minimizes power dissipation during rectification.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • High Reliability: Designed for consistent and dependable performance in demanding environments.

Benefits

  • Efficient AC-to-DC Conversion: Enables efficient and reliable conversion of AC voltage to DC voltage.
  • Compact Size: The D2UB package offers a compact footprint suitable for space-constrained applications.
  • Robust Design: High surge current capability enhances the reliability of power supplies.
  • Stable Performance: Ensures consistent and reliable operation across a range of operating conditions.
  • Versatile Applications: Suitable for a wide variety of electronic devices requiring DC power.

Additional Details

The D2UB60A is designed for through-hole mounting. The datasheet provides detailed specifications, including forward voltage drop characteristics, reverse leakage current, and operating temperature ranges. It is imperative to consult the datasheet for the precise voltage and current ratings, as well as thermal considerations and derating curves. Proper heat sinking techniques may be necessary in high-current applications to prevent overheating. The device typically complies with RoHS environmental standards. Selecting an appropriate bridge rectifier requires careful consideration of the maximum voltage and current requirements of the application, as well as the ambient operating temperature and any potential transient conditions.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 200V 15A GBPC
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 90A MT-K
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 600V 1A DBS
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 800V 100A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.4KV 25A D-34
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.8KV 72A PWS-D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1736 $56.4200
790+ $0.1425 $112.5750
1,220+ $0.1380 $168.3600
1,680+ $0.1335 $224.2800
2,170+ $0.1291 $280.1470
2,905+ $0.1157 $336.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 475 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess