EN
  • EN
  • DE

FMS006-3710-0

Part No FMS006-3710-0
Manufacturer Yamaichi
Catalog Custom Parts (E - I)
Description SIM Card Holder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1160404-FMS006-3710-0
Categories Custom Parts
Manufacturer Yamaichi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMS006-3710-0 CAD Model

Description

The FMS006-3710-0 is a connector manufactured by Yamaichi Electronics. Yamaichi specializes in high-quality connectors and test sockets. This particular connector is likely a board-to-board or cable-to-board connector designed for specific applications requiring reliable connectivity.

Applications

  • Board-to-Board Connections: Linking printed circuit boards within electronic devices.
  • Cable-to-Board Connections: Connecting cables to printed circuit boards.
  • Automotive Electronics: Used in automotive control units and sensor connections.
  • Industrial Equipment: Employed in industrial automation and control systems.
  • Telecommunications: Used in networking equipment and telecommunication devices.

Features

  • High Pin Count: Likely features a high number of pins for dense signal transmission.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT processes.
  • High-Reliability Contacts: Ensures a stable and reliable electrical connection.
  • Compact Design: Space-saving design for high-density applications.
  • Durable Construction: Built to withstand mechanical stress and environmental factors.

Benefits

  • Reliable Connection: Ensures stable and secure electrical connection.
  • Efficient Assembly: Designed for automated SMT assembly.
  • High-Density Interconnect: Facilitates dense signal transmission in compact devices.
  • Long-Term Performance: Durable construction ensures long-term reliability.

Additional Details

Specific details regarding the connector type (e.g., header, receptacle), pin pitch, mating force, and voltage/current ratings would be found in the manufacturer's datasheet. The FMS006-3710-0 likely conforms to industry standards for connector performance and reliability. The material and plating of the contacts are also important factors affecting the connector's performance.

You May Also Be Interested in

Fuji Electric
Lowest to $8.1612
General Cable/Carol Brand
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Crouse-Hinds
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6005 $59.8115
55+ $2.1337 $117.3535
84+ $2.0670 $173.6280
116+ $2.0004 $232.0464
150+ $1.9337 $290.0550
200+ $1.7337 $346.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess