EN
  • EN
  • DE

YMF715B-S

Part No YMF715B-S
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411583-YMF715B-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YMF715B-S CAD Model

Description

The Yamaha YMF715B-S is an audio controller chip designed for multimedia applications, primarily used in sound cards for personal computers. It integrates multiple audio processing functions, offering a cost-effective solution for audio playback and recording.

Applications

  • Sound cards for desktop PCs
  • Multimedia audio playback systems
  • Legacy audio applications relying on FM synthesis

Features

  • OPL3 FM Synthesizer: Provides a 20-voice FM synthesizer for music synthesis.
  • General MIDI (GM) compatibility: Supports the General MIDI standard for consistent music playback.
  • WaveTable Synthesis Support: Can be paired with external WaveTable ROM for higher quality audio playback.
  • Digital audio interface: Supports connections to external audio codecs and DACs.
  • Mixer functionality: Includes built-in mixers for audio source management.
  • Legacy audio support: Compatible with older audio standards.

Benefits

  • Cost-effective audio solution: Integrates multiple audio functions into a single chip.
  • Versatile audio capabilities: Supports FM synthesis, WaveTable synthesis and digital audio.
  • Wide compatibility: Compatible with various operating systems and audio standards.
  • Ease of integration: Designed for easy integration into sound cards and other multimedia devices.

Additional Details

The YMF715B-S typically operates with a clock frequency provided by the host system. The OPL3 FM synthesizer is capable of producing a wide range of sounds, making it suitable for game audio and music playback. The chip's mixer functionality allows for the mixing of multiple audio sources, such as FM synthesis, WaveTable audio, and digital audio input. It is commonly found in ISA sound cards. Power requirements are minimal, usually operating at 5V. The package type is typically a surface-mount package to facilitate easy integration onto PCBs.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess