EN
  • EN
  • DE

Y8950

Part No Y8950
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411232-Y8950
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Y8950 CAD Model

Description

The Yamaha Y8950, also known as the MSX-AUDIO, is an FM sound synthesizer chip used primarily in MSX computers and related audio applications. It's an enhanced version of the YM3526 (OPL3) chip, adding ADPCM (Adaptive Differential Pulse Code Modulation) capabilities for more realistic audio playback.

Applications

  • MSX Computers: Integrated into MSX computers to provide advanced sound capabilities beyond the standard PSG (Programmable Sound Generator).
  • Sound Cards: Used in sound cards for PCs to offer FM synthesis and ADPCM audio playback.
  • Arcade Games: Employed in arcade game machines to generate music and sound effects.
  • Electronic Keyboards and Synthesizers: Utilized in some electronic musical instruments to create FM-based sounds.
  • Audio Production and Music Composition: Used by musicians and composers to create and manipulate FM synthesized audio.

Features

  • FM Synthesis: Employs Frequency Modulation (FM) synthesis to generate a wide range of tones and timbres.
  • ADPCM Playback: Supports ADPCM for playing back sampled audio with improved realism.
  • 9 Channels of FM Sound: Offers 9 channels of FM synthesis, allowing for complex musical arrangements.
  • Stereo Output: Provides stereo audio output for enhanced sound spatialization.
  • Programmable Parameters: Allows for extensive control over various synthesis parameters, such as attack, decay, sustain, and release.

Benefits

  • Enhanced Audio Quality: Provides significantly improved audio quality compared to earlier sound chips.
  • Realistic Sound Effects: ADPCM playback enables more realistic and detailed sound effects.
  • Versatile Sound Creation: FM synthesis allows for a wide range of unique and expressive sounds.
  • Complex Musical Arrangements: Multiple channels enable the creation of intricate musical compositions.
  • Creative Sound Design: Programmable parameters provide extensive control over the sound design process.

Additional Details

The Y8950 operates by modulating the frequency of a carrier wave with a modulating wave, creating complex harmonic structures. The ADPCM functionality allows for the compression and decompression of audio samples, enabling the playback of longer and more detailed sounds. This chip significantly enhanced the audio capabilities of the MSX platform and was a popular choice for game developers and musicians. The Y8950 requires careful programming and configuration to fully utilize its potential, and specialized software and tools were often used to create and manipulate sounds on this chip.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess