EN
  • EN
  • DE

FH8069004670407

Part No FH8069004670407
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-11600H (18M Cache, up to 4.60 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953103-FH8069004670407
Series *
Ultra Librarian 3D Model Ultra Librarian FH8069004670407 CAD Model

Description

The Intel FH8069004670407 is an embedded-class microprocessor, designed for use in a wide array of industrial, commercial, and embedded applications. These processors are known for their longevity, reliability, and specific features optimized for the requirements of embedded systems. For precise details, specifications, and functionalities, referring to official Intel documentation and datasheets is essential.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), industrial PCs, and machine control systems.
  • Networking Equipment: Powers routers, switches, firewalls, and other network infrastructure devices.
  • Digital Signage: Drives interactive displays, advertising kiosks, and digital menu boards.
  • Medical Devices: Used in medical imaging equipment, patient monitoring systems, and diagnostic tools.
  • Gaming Machines: Integrated into casino gaming machines and arcade games.

Features

  • Multi-Core Processing: Provides enhanced performance with multiple processing cores, allowing for simultaneous execution of tasks.
  • Integrated Graphics: Includes an integrated graphics processing unit (GPU) for display capabilities, reducing the need for a dedicated graphics card.
  • Low Power Consumption: Designed for energy efficiency, minimizing power usage and heat generation.
  • Extended Lifecycle Support: Offers long-term availability and support, ensuring continuous product availability for embedded systems.
  • Industrial Temperature Range: Operates reliably in a wide range of temperatures, suitable for harsh industrial environments.

Benefits

  • Increased Performance: Multi-core architecture enables faster processing and improved system responsiveness.
  • Reduced Power Consumption: Energy-efficient design minimizes power usage, reducing operating costs and environmental impact.
  • Extended Availability: Long lifecycle support ensures continuous availability, reducing the risk of obsolescence and redesign costs.
  • Enhanced Reliability: Designed for robust operation in demanding environments, ensuring high system reliability.
  • Cost-Effectiveness: Integrated features and energy efficiency contribute to a lower total cost of ownership.

Additional Details

The Intel FH8069004670407 likely utilizes a surface mount package (BGA). Consideration should be given to its thermal design power (TDP) when designing the cooling solution. Memory compatibility (type and speed) must be confirmed against the CPU's specifications. Check the official Intel documentation for details about supported I/O interfaces such as USB, SATA, and PCIe. Processors like this often include special instructions that enhance security or improve performance of specific embedded workloads. The commitment from Intel on embedded parts like this provides benefits to system designers.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess