EN
  • EN
  • DE

YC178-JR-07102

Part No YC178-JR-07102
Manufacturer Yageo
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Resistor Networks,Arrays
Manufacturer Yageo
Win Source Part Number 416927-YC178-JR-07102
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian YC178-JR-07102 CAD Model

Description

The YC178-JR-07102 is a thick film chip resistor from Yageo. These resistors are general-purpose components providing a fixed amount of resistance within a circuit. They are designed for surface mount technology (SMT) and are used in a wide variety of electronic applications.

Applications:

  • Current Limiting: Resists and limits the flow of electric current to protect other components.
  • Voltage Division: Used in voltage divider circuits to create specific voltage levels.
  • Pull-up/Pull-down Resistors: Used to set the default state of digital input pins.
  • RC Timing Circuits: Forms part of RC circuits in timers and oscillators.
  • Signal Attenuation: Used to reduce the amplitude of a signal.

Features:

  • Resistance Value: 1 kOhms (1000 Ohms, indicated by the code 102).
  • Tolerance: Typically 5%.
  • Power Rating: Typical values are 1/4W or 1/8W depending on size.
  • Temperature Coefficient: Typically ±200 ppm/°C.
  • Surface Mount Technology (SMT): Designed for automated PCB assembly.
  • RoHS Compliant: Compliant with environmental standards restricting hazardous substances.

Benefits:

  • Compact Size: Enables dense circuit board layouts.
  • Reliable Performance: Stable resistance values in various conditions.
  • Cost-Effective: A low-cost solution for adding resistance to circuits.
  • Easy Assembly: Facilitates automated assembly.
  • Wide Availability: Available from multiple suppliers and distributors.

Additional Details:

The ‘YC178’ designates the series. ‘JR’ likely indicates packaging and termination details. The '07102' represents the resistance value, 1k ohms (10 x 10^2). These resistors are passive and require no power supply. Common sizes include 0805 and 1206, although specific dimensions should be verified in the datasheet.

Specifications: Typical package sizes are 0603, 0805, and 1206. Consult the Yageo datasheet for specific details.

You May Also Be Interested in

Vishay
NOMC 16P ISO 100K 1%ABS 0.5%RATI
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 390 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 33 OHM 0804
Need more? Email Us
Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Panasonic
RES ARRAY 4 RES 3 OHM 0804
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess