EN
  • EN
  • DE

SSL1306T-102M-S

Part No SSL1306T-102M-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 341028-SSL1306T-102M-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSL1306T-102M-S CAD Model

Description

The SSL1306T-102M-S is a shielded power inductor manufactured by Yageo. It is designed for use in a variety of power supply applications where efficient energy storage, low EMI, and a compact size are crucial. This series of inductors is well-suited for DC-DC converters, voltage regulators, and other power management circuits. The '102M' in the part number indicates an inductance value of 1000µH (10 x 10^2 µH) with a tolerance of ±20%. The 'S' likely signifies standard packaging.

Applications

  • DC-DC Converters
  • Voltage Regulators
  • Power Amplifiers
  • Power Supplies for Portable Devices
  • LED Lighting Applications

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Surface Mount Technology (SMT): Suitable for automated assembly.
  • High Saturation Current: Handles high current without significant inductance drop.
  • Low DC Resistance (DCR): Improves efficiency by minimizing power loss.
  • Compact Size: Saves valuable board space.

Benefits

  • Improved System Performance: Reduced EMI ensures stable operation and minimizes interference with other components.
  • Simplified Manufacturing: SMT design allows for easy integration into automated assembly lines.
  • Increased Power Efficiency: Low DCR minimizes energy loss, leading to higher efficiency.
  • Smaller and Lighter Designs: Compact size enables the development of smaller and more portable devices.
  • Reliable Operation: Robust design ensures stable performance in demanding environments.

Technical Specifications

The SSL1306T-102M-S inductor has an inductance of 1000µH with a tolerance of ±20%. The saturation current (Isat) and RMS current (Irms) ratings are important parameters to consider when selecting this inductor for a specific application, and these values can be found in the product datasheet. The DC resistance (DCR) is typically very low. The operating temperature range is typically from -40°C to +125°C. Refer to the official datasheet for detailed specifications and performance characteristics.

The Yageo SSL1306T-102M-S inductor is a reliable and efficient component for a wide range of power management applications, offering a balance of performance, size, and cost.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess