The SSL0804T-471M-N is a surface mount power inductor manufactured by Yageo. This inductor is designed for use in a variety of power conversion and filtering applications. The shielded construction helps to minimize electromagnetic interference (EMI) and ensure reliable performance.
Applications
- DC-DC converters
- Power supplies for consumer electronics
- EMI filtering
- Voltage regulators
- LED drivers
Features
- Shielded construction for low EMI
- Compact size: 8.0mm x 8.0mm x 4.0mm
- High current handling capability
- Excellent temperature stability
- RoHS Compliant
Benefits
- Reduces noise in sensitive electronic circuits
- Enables smaller and more efficient power supplies
- Reliable performance in a wide range of operating conditions
- Environmentally friendly
- Improved efficiency of power conversion
Technical Specifications
The SSL0804T-471M-N inductor has an inductance of 470μH (471 = 47 x 10^1). The 'M' indicates a ±20% tolerance on the inductance value. The saturation current (Isat) and RMS current (Irms) are crucial parameters for determining the inductor's ability to handle high current levels without significant performance degradation. Consult the datasheet for the specific Isat and Irms values. The operating temperature range typically spans from -40°C to +125°C. The 'N' suffix likely refers to a specific termination or packaging style. The shielded construction is achieved using a ferrite core material that surrounds the inductor coil, effectively containing the magnetic field and minimizing EMI.
This inductor is commonly used in buck converters, boost converters, and SEPIC converters. In a buck converter, it stores energy when the switch is on and releases it to the output when the switch is off, providing a stable and regulated output voltage. Its low EMI characteristic is particularly beneficial in applications where electromagnetic compatibility is critical, such as in medical devices, automotive electronics, and aerospace equipment. It can also be used for filtering noise in power lines and signal lines.