The SSL0503HC-150M-S is a high current multilayer ceramic inductor manufactured by Yageo. This inductor is designed for power supply circuits and other applications requiring high current handling capabilities in a small package.
Applications
- Power supplies
- DC-DC converters
- Buck converters
- Boost converters
- Point-of-load (POL) regulators
- Mobile devices
- Notebook computers
Features
- Small size: 0503 (1.6mm x 0.8mm)
- High current handling capability
- Low DC resistance (DCR)
- Excellent Q factor
- Multilayer ceramic construction
- Shielded construction to minimize EMI
- RoHS compliant
Benefits
- Efficient power conversion due to low DCR
- Compact size allows for miniaturization
- High reliability
- Reduced electromagnetic interference
Additional Details
The SSL0503HC-150M-S inductor has an inductance value of 15uH with a tolerance of ±20%. Its low DC resistance (DCR) minimizes power losses and improves efficiency in power supply applications. The shielded construction reduces electromagnetic interference (EMI), making it suitable for sensitive electronic devices. The multilayer ceramic construction provides excellent stability and reliability. The inductor is commonly used in DC-DC converters, power management circuits, and other applications where high current handling capability and low losses are required. Consult the datasheet for precise information on rated current, saturation current, and operating temperature range for proper design and application.