EN
  • EN
  • DE

SQV453226T-681K-N

Part No SQV453226T-681K-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 339887-SQV453226T-681K-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQV453226T-681K-N CAD Model

Description

The SQV453226T-681K-N is a multilayer ceramic capacitor (MLCC) manufactured by Yageo, a leading global provider of passive components. MLCCs are fundamental components widely used in various electronic circuits for applications such as decoupling, bypassing, filtering, and energy storage. This specific capacitor has a defined capacitance value, voltage rating, temperature coefficient, and physical dimensions, as indicated by its part number.

Applications

  • Decoupling: Minimizes voltage fluctuations on power rails in digital circuits, ensuring stable operation.
  • Bypass: Filters out AC noise from DC power supplies, providing clean power to sensitive components.
  • Filtering: Attenuates specific frequency ranges in signal processing circuits.
  • General-Purpose Capacitance: Provides capacitance in a wide range of electronic circuits.

Features

  • Multilayer Ceramic Construction: Offers high capacitance values in a compact form factor.
  • High Reliability: Ceramic capacitors are renowned for their stability and long operational life.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves overall circuit efficiency.
  • Surface Mount Device (SMD): Designed for automated assembly using reflow soldering techniques.
  • 680 pF Capacitance: The '681K' portion of the part number indicates a capacitance of 680 pF (picoFarads) with a tolerance of ±10%.
  • Voltage Rating: 'SQV' suggests the voltage rating; datasheet confirmation is needed, but it typically ranges from 50V to 100V.

Benefits

  • Stable Circuit Performance: Ensures reliable operation in various electronic circuits.
  • Noise Reduction: Effectively suppresses noise and voltage fluctuations.
  • Compact Design: Small size allows for high-density circuit board designs.
  • Easy Assembly: Simplifies the manufacturing process through automated placement and soldering.
  • Long Lifespan: Provides stable performance over an extended period.

Additional Details

The SQV453226T-681K-N typically conforms to standard EIA case sizes like 0402, 0603, or 0805. The precise dimensions are determined by the specific case size. Refer to the manufacturer's datasheet for detailed specifications, including capacitance tolerance, temperature coefficient, and operating temperature range. The '-N' suffix may indicate a specific packaging or termination option; datasheet verification is essential. The termination material is generally nickel barrier with tin plating, providing excellent solderability and resistance to oxidation.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7995 $62.9825
80+ $1.4761 $118.0880
125+ $1.4310 $178.8750
170+ $1.3848 $235.4160
220+ $1.3386 $294.4920
290+ $1.2000 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess