EN
  • EN
  • DE

X1032BBBG-3C-F

Part No X1032BBBG-3C-F
Manufacturer Micron Technology Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 403658-X1032BBBG-3C-F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X1032BBBG-3C-F CAD Model

Description

The X1032BBBG-3C-F is a memory component manufactured by Micron Technology Inc. While specific detailed specifications are difficult to ascertain without access to proprietary datasheets, this part number likely refers to a specific configuration of a DRAM (Dynamic Random-Access Memory) module, given Micron's expertise in memory solutions. It's designed for use in electronic systems requiring temporary data storage and retrieval.

Applications:

  • Desktop Computers: Used as main system memory to support application execution.
  • Laptop Computers: Provides temporary storage for operating systems and programs.
  • Server Systems: Supports high-performance computing and data processing in servers.
  • Workstations: Enhances performance for demanding applications like video editing and CAD.
  • Embedded Systems: Integrated into custom devices for data buffering and processing.

Features:

  • High-Speed Data Transfer: Designed for fast read and write operations.
  • Low Power Consumption: Optimized for energy efficiency.
  • High Density: Offers significant storage capacity in a compact form factor.
  • Reliable Performance: Engineered for stable and consistent operation.
  • Industry Standard Compliance: Meets relevant industry specifications for memory modules.

Benefits:

  • Improved System Performance: Increases the speed at which applications run.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Reduced Latency: Minimizes delays in data access for a more responsive user experience.
  • Greater Energy Efficiency: Lowers power consumption, extending battery life in portable devices.
  • Increased System Stability: Ensures reliable operation under heavy workloads.

Given the '3C' in the part number, it might pertain to a specific temperature grade or operational characteristics. The 'F' might denote a specific packaging or revision. Unfortunately, without the exact datasheet, a more precise description is impossible. It is crucial to consult the official Micron documentation for the X1032BBBG-3C-F for detailed electrical characteristics, timings, and environmental specifications.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess