EN
  • EN
  • DE

SQV453226T-681J-N

Part No SQV453226T-681J-N
Manufacturer Yageo
Catalog OEM Parts ( S )
Description Inductor Chip Unshielded Wirewound 680uH 5% 1kHz 40Q-Factor Ferrite 65mA T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095836-SQV453226T-681J-N
Categories OEM Parts( S )
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQV453226T-681J-N CAD Model

Description

The SQV453226T-681J-N is a power inductor manufactured by Yageo. It's designed for use in a variety of power supply and filtering applications. This inductor offers a balance of performance characteristics, including inductance, current handling capability, and size, making it suitable for modern electronic devices.

Applications:

  • DC-DC Converters: Used for voltage regulation in various electronic devices.
  • Power Supplies: Integral for smoothing and filtering in power supply circuits.
  • Filtering Circuits: Employed in circuits requiring noise reduction and signal conditioning.
  • LED Lighting: Provides efficient power conversion for LED drivers.
  • Consumer Electronics: Found in devices such as smartphones, tablets, and laptops.

Features:

  • High Inductance Value: Offers an inductance of 680nH, suitable for specific frequency ranges.
  • High Current Handling Capacity: Designed to withstand high current levels without saturation.
  • Compact Size: Small form factor enables use in space-constrained applications.
  • Shielded Construction: Minimizes electromagnetic interference (EMI) radiation.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.

Benefits:

  • Efficient Power Conversion: Improves efficiency in DC-DC converters and power supplies.
  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Stable Performance: Maintains consistent inductance value over a range of operating conditions.
  • Long-Term Reliability: Designed for robust performance and extended lifespan.
  • Simplified Assembly: SMT compatibility simplifies manufacturing processes.

Specifications:

The SQV453226T-681J-N features a nominal inductance of 680 nH with a tolerance of 5%. It is designed for surface mount applications and is commonly used in switching power supplies and other power filtering applications. Its compact size and shielded construction make it suitable for use in densely populated circuit boards where EMI is a concern. The inductor is constructed with high-quality materials to ensure reliable performance over a wide range of operating temperatures and conditions. The 'J' in the part number typically indicates the tolerance rating of the inductance.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess