The SMEJ33AG/TR13 is a transient voltage suppressor (TVS) diode manufactured by Yageo, designed to protect sensitive electronic circuits from voltage transients. These transients can be caused by events such as lightning strikes, inductive load switching, and electrostatic discharge (ESD). This component works by quickly clamping the voltage to a safe level, thereby preventing damage to downstream components.
Applications
- Power Supplies: Protects power supplies from voltage surges and transients.
- Industrial Equipment: Protects industrial control systems and automation equipment from voltage transients.
- Telecommunications Equipment: Provides protection for telecommunication lines and equipment against lightning-induced surges.
- Automotive Electronics: Used in automotive electronic control units (ECUs) to protect against voltage transients and ESD.
- Consumer Electronics: Offers surge protection for various consumer electronic devices, such as televisions and audio equipment.
Features
- Unidirectional Protection: Provides protection against positive voltage transients.
- Surface Mount Package: Designed for automated assembly and efficient use of board space.
- High Surge Capability: Capable of withstanding high surge currents without degradation.
- Low Clamping Voltage: Limits the voltage across the protected circuit during a surge event.
- RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.
Benefits
- Enhanced Circuit Protection: Offers robust protection against voltage transients and ESD.
- Improved System Reliability: Protects sensitive electronic components from damage, thereby increasing overall system reliability.
- Reduced Downtime: Prevents damage from surge events, minimizing downtime and maintenance costs.
- Prolonged Product Lifespan: Extends the lifespan of electronic equipment by protecting it from voltage stresses.
- Simplified Design: Facilitates easy integration into circuit designs due to its compact footprint.
Additional Details
The SMEJ33AG/TR13 has a standoff voltage of 33V, which is the maximum voltage it can withstand without conducting. During a surge, it clamps the voltage to a specific level, known as the clamping voltage. The component is characterized by its peak pulse power dissipation, indicating its capacity to handle high-energy surges. Its operating temperature range is typically from -55°C to +150°C. For detailed electrical characteristics, surge handling capabilities, and other performance parameters, refer to the manufacturer's datasheet.