EN
  • EN
  • DE

SMD0603B010TF

Part No SMD0603B010TF
Manufacturer Yageo
Catalog PTC Resettable Fuses
Description PPTC SMD 0603, 15V 0.1A, REEL 7" / Polymeric PTC Resettable Fuse 15V 100 mA Ih Surface Mount 0603 (1608 Metric), Concave
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

HTSUS 8533.40.8070
Win Source Part Number 1361608-SMD0603B010TF
ECCN EAR99
MSL Level 1 (Unlimited)
Approval Agency cUL, TUV, UL
Lead Spacing -
Thickness (Max) 0.039" (0.98mm)
Height - Seated (Max) -
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Package / Case 0603 (1608 Metric), Concave
Mounting Type Surface Mount
Ratings -
Temperature Range - Operating -40°C ~ 85°C
Resistance - Post Trip (R1) (Max) 6 Ohms
Resistance - Initial (Ri) (Min) 900 mOhms
Time to Trip 1 s
Current - Max 40 A
Current - Trip (It) 300 mA
Current - Hold (Ih) (Max) 100 mA
Voltage - Max 15V
Type Polymeric
Product Status Active
Package Tape & Reel
Series SMD0603
Mfr YAGEO
Category Circuit Protection - PTC Resettable Fuses
Ultra Librarian 3D Model Ultra Librarian SMD0603B010TF CAD Model

Description

The YAGEO SMD0603B010TF is a polymeric PTC resettable fuse designed for circuit protection.

  • Temperature Range: -40°C to 85°C
  • Maximum Current: 40A
  • Voltage Rating: 15V
  • Hold Current: 100mA
  • Trip Current: 300mA
  • Time to Trip: 1s
  • Resistance (Initial): 900 mOhms
  • Resistance (Post Trip): 6 Ohms
  • Package: 0603 (1608 Metric) Concave
  • Mounting Type: Surface Mount
  • Packaging: Tape and Reel
  • Approvals: cUL, TUV, UL
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 5.5A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 230V 80MA 4SMD
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
870+ $0.0575 $50.0250
2,120+ $0.0472 $100.0640
3,285+ $0.0457 $150.1245
4,515+ $0.0443 $200.0145
5,845+ $0.0428 $250.1660
7,815+ $0.0384 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,559 pieces
MOQ: 870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess