The SCDS73T-271M-S is a shielded power inductor manufactured by Yageo. It's designed for use in a variety of power supply applications, offering a compact size and reliable performance. This inductor is particularly well-suited for environments where electromagnetic interference (EMI) needs to be minimized.
Applications:
- DC-DC converters
- Power supplies for portable devices
- LED lighting drivers
- Voltage regulators
- EMI filtering circuits
Features:
- Shielded construction for low EMI
- Compact size for space-constrained applications
- High current handling capability
- Low DC resistance (DCR) for improved efficiency
- Operating temperature range: -40°C to +125°C
- High saturation current
Benefits:
- Reduced electromagnetic interference, ensuring compliance with EMI regulations.
- Efficient power conversion due to low DCR, leading to reduced heat generation and improved energy efficiency.
- Reliable operation in harsh environments due to its wide operating temperature range.
- Space-saving design allows for integration into smaller devices.
- Stable inductance over temperature.
Technical Specifications:
The SCDS73T-271M-S inductor has an inductance of 270μH with a tolerance of ±20%. Its saturation current (Isat) is typically around 0.6A, and its rated current (Irms) is approximately 0.5A. The DC resistance (DCR) is typically around 1.2 Ohms. The package size is 7.3mm x 7.3mm. It is RoHS compliant, ensuring environmental friendliness.
This inductor's shielded construction effectively minimizes electromagnetic interference, making it ideal for applications where radiated emissions must be kept to a minimum. The low DCR contributes to higher efficiency in power conversion circuits, reducing power loss and heat generation. The SCDS73T-271M-S inductor is designed for automated assembly and is available in tape and reel packaging for high-volume manufacturing.