The SCDS3D16T-3R3T-B-N is a shielded power inductor manufactured by Yageo. It is designed for use in DC-DC converters and other power applications where minimizing electromagnetic interference is paramount.
Applications
- DC-DC converters
- Power supplies for portable devices
- Point-of-Load (POL) regulators
- Filtering circuits
- Laptop computers
- Tablets
- Smartphones
Features
- Shielded construction for low EMI
- Surface Mount Device (SMD)
- Compact size
- Operating Temperature: -40°C to +125°C (including self-heating)
- Inductance: 3.3 µH
- Tolerance: ±30%
- High saturation current
Benefits
- Reduced electromagnetic interference for improved system performance
- Simplified assembly and reduced manufacturing costs.
- Suitable for space-constrained applications.
- Reliable operation across a wide temperature range.
- Handles high current without significant inductance drop.
The SCDS3D16T-3R3T-B-N inductor employs a ferrite core, known for its high saturation current capabilities and low core losses, crucial for efficient power conversion. The shielded design minimizes electromagnetic interference (EMI), making it well-suited for use in close proximity to sensitive electronic components. The surface mount design is compatible with automated assembly processes. Measuring approximately 3.3mm x 3.3mm with a height of 1.6mm, its compact size is ideal for modern, miniaturized devices. Its 3.3µH inductance is useful in a broad range of power management applications. It is RoHS compliant.