EN
  • EN
  • DE

SCD0504T-180M-S

Part No SCD0504T-180M-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316455-SCD0504T-180M-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCD0504T-180M-S CAD Model

Description

The SCD0504T-180M-S is a power inductor manufactured by Yageo. It is designed to be used in various power electronics applications, where it provides efficient energy storage and filtering. Known for its compact size, robust construction, and reliable performance, it is suitable for demanding environments.

Applications:

  • DC-DC converters: For voltage regulation in electronic devices.
  • Power supplies: In linear and switching power supplies for filtering and energy storage.
  • EMI filtering: To reduce electromagnetic interference in circuits.
  • LED lighting: Used in LED drivers for efficient power conversion and current regulation.
  • Portable devices: Suitable for smartphones, tablets, and other portable electronics because of its compact size.

Features:

  • Shielded construction: Reduces electromagnetic interference (EMI).
  • High current carrying capacity: For efficient power handling.
  • Compact size: Suitable for space-constrained applications.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits:

  • Improved efficiency: Reduces power loss in power conversion circuits.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring stable operation of electronic devices.
  • Compact design: Enables miniaturization of electronic devices.
  • Reliable performance: Ensures stable and consistent operation in various environments.
  • Ease of assembly: Simplifies the manufacturing process, reducing production costs.

Technical Specifications:

While specific technical specifications (such as inductance value, tolerance, saturation current, and DCR) require referencing the official Yageo datasheet for SCD0504T-180M-S, these components generally feature:

  • Inductance Value: 18uH (indicated by '180' in the part number)
  • Tolerance: Typically ±20% (indicated by 'M')
  • Package Size: 0504 (Indicates the dimensions of the component)

It's crucial to consult the official datasheet for precise electrical and mechanical characteristics for optimal application.

In summary, the SCD0504T-180M-S power inductor from Yageo provides a reliable and efficient solution for power management in various electronic applications. Its shielded construction, compact size, and high current carrying capacity make it an excellent choice for designers seeking to optimize performance and minimize space requirements.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
Mitsubishi
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess