EN
  • EN
  • DE

SBY451616-330Y

Part No SBY451616-330Y
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 314322-SBY451616-330Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBY451616-330Y CAD Model

Description

The SBY451616-330Y is a Yageo wound ferrite chip inductor, designed for various applications needing a compact and efficient inductor. Its primary characteristic is an inductance value of 33uH, allowing it to effectively store energy and filter signals within specified frequency ranges. The construction utilizes high-quality materials to ensure stable performance and reliability.

Applications:

  • DC-DC Converters: Used for voltage regulation and power conversion in portable devices and power supplies.
  • RF Filters: Employed in radio frequency circuits to filter out unwanted signals and noise.
  • EMI Suppression: Reduces electromagnetic interference in electronic devices and systems.
  • Signal Conditioning: Used to improve signal quality and reduce distortion in audio and video equipment.
  • Wireless Communication Devices: Found in smartphones, tablets, and other wireless devices for signal filtering and impedance matching.

Features:

  • Wound Ferrite Core: Provides high inductance and good saturation characteristics.
  • Small Size: Compact design allows for high-density mounting on circuit boards.
  • High Q Factor: Ensures low energy loss and efficient performance in resonant circuits.
  • Surface Mount Device (SMD): Designed for automated assembly using reflow soldering techniques.
  • RoHS Compliant: Meets environmental regulations, ensuring it's free from hazardous substances.

Benefits:

  • Improved Power Efficiency: Reduces energy waste in power supply circuits, extending battery life in portable devices.
  • Enhanced Signal Quality: Minimizes noise and distortion, leading to clearer and more reliable signals.
  • Effective EMI Reduction: Prevents electromagnetic interference from disrupting electronic circuits.
  • Compact Design: Allows for smaller and more densely packed circuit boards.
  • Stable Performance: Provides consistent electrical characteristics over a wide range of operating conditions.

Additional Details:

The SBY451616-330Y has an inductance tolerance. The operating temperature range is generally between -40°C to +85°C, and it is packaged on tape and reel for automated assembly. It's designed to be used with reflow soldering and pick-and-place equipment. The inductor's physical dimensions are 4.5mm x 1.6mm x 1.6mm. The self-resonant frequency is an important factor in its suitability for high-frequency applications.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess