The SBY201209T-100Y-S is a Yageo manufactured multilayer chip inductor, designed for applications that require stable inductance in a slightly larger footprint than the 1005 series.
Applications
- Mobile phones
- Wireless communication devices
- RF transceivers
- Bluetooth devices
- GPS modules
- High-frequency circuits
Features
- Small size (2012/0805 footprint)
- High Q value
- Excellent solderability
- Tight tolerance
- RoHS compliant
Benefits
- Miniaturization of electronic devices
- Improved signal integrity
- Reduced power consumption
- Stable performance over temperature
- Environmentally friendly
Additional Details
The SBY201209T-100Y-S has an inductance value of 10nH with a tolerance typically around 5%. The self-resonant frequency (SRF) is designed to be high, allowing it to be utilized in higher frequency applications. The component is constructed using a ceramic core and wire-wound construction, resulting in excellent electrical characteristics. The operating temperature range is typically -55°C to +125°C. This inductor is commonly used for impedance matching, filtering, and RF choking in wireless applications. The 'S' suffix likely indicates a specific packaging or termination style offered by Yageo.