The SBY100505T-400Y-S is a multilayer chip inductor manufactured by Yageo. It's designed for applications requiring small size and stable inductance.
Applications
- Mobile phones
- Wireless communication systems
- Bluetooth devices
- GPS receivers
- RF modules
- General high-frequency circuits
Features
- Compact 0402 (1005 metric) footprint
- High Q value for efficient performance
- Excellent solderability for reliable assembly
- Tight inductance tolerance
- RoHS compliant
Benefits
- Reduces overall device size
- Improves signal quality
- Enhances circuit efficiency
- Ensures consistent performance
- Environmentally friendly
Additional Details
The SBY100505T-400Y-S features an inductance of 40nH with a tolerance of approximately 5%. Its construction uses a ceramic core and wire-wound method to achieve high electrical performance. Key specs include a high self-resonant frequency (SRF), suitable for high-frequency applications, and an operating temperature range of -55°C to +125°C. It is commonly employed in impedance matching, filtering, and RF choking applications. The 'S' suffix likely represents a specific packaging or termination style.