The SBK311611T-700Y is a high-frequency wound chip inductor manufactured by Yageo. It's designed to provide inductance in various electronic circuits, playing a crucial role in filtering, tuning, and energy storage. Its compact size and stable electrical characteristics make it suitable for a wide range of applications.
Applications
- RF circuits in mobile phones
- Wireless communication systems (e.g., WLAN, Bluetooth)
- GPS receivers
- RF filters and impedance matching networks
- High-frequency circuits in consumer electronics
Features
- Compact Size: 3.1 x 1.6 x 1.1 mm dimensions, ideal for space-saving designs.
- High Q Factor: Ensures low energy loss and efficient signal transmission at high frequencies.
- Precise Inductance: 70nH inductance value, enabling accurate circuit tuning.
- Excellent SRF: High self-resonant frequency for stable performance in high-frequency applications.
- Surface Mount Technology (SMT): Designed for easy integration into automated assembly lines.
Benefits
- Improved Signal Quality: Minimizes signal distortion and noise in high-frequency circuits.
- Optimized Circuit Performance: Accurate inductance value allows for precise circuit tuning and impedance matching.
- Reduced Power Consumption: High Q factor minimizes energy loss, leading to improved efficiency.
- Space-Efficient Design: Small size enables denser and more compact circuit layouts.
- Reliable Operation: Stable electrical characteristics ensure consistent performance over a wide range of conditions.
Additional Details
The SBK311611T-700Y has an inductance value of 70nH. The 'Y' suffix likely represents a specific tolerance level. This inductor is typically constructed using a ceramic core and wound with a high-quality wire. It is designed for surface mount applications and offers good solderability. The operating temperature range usually spans from -40°C to +85°C. To ensure proper application and prevent component failure, consult the official datasheet for detailed specifications such as DC resistance (DCR) and rated current. The inductor's high SRF allows it to perform effectively in high-frequency applications, such as impedance matching, RF filtering, and resonance circuits.