The SBK160808T-121Y-N is a multilayer chip inductor manufactured by Yageo. These inductors are designed for high-frequency applications where small size and high performance are critical. They find widespread use in communication devices and RF circuits due to their compact design and reliable electrical characteristics.
Applications:
- Wireless communication devices
- RF filters
- Impedance matching networks
- Oscillators
- Mobile phones and other portable electronics
Features:
- Multilayer Construction: Allows for high inductance values in a small size.
- Compact Size: Suitable for space-constrained applications.
- High Q Factor: Ensures low energy loss in high-frequency circuits.
- Excellent Solderability: Facilitates easy and reliable assembly.
- RoHS Compliant: Environmentally friendly and compliant with environmental regulations.
Benefits:
- Miniaturization: Enables smaller and lighter electronic devices.
- Improved Performance: Provides stable and reliable performance in high-frequency circuits.
- Reduced Power Consumption: Minimizes energy loss in RF applications.
- Simplified Assembly: Reduces manufacturing costs and time.
- Environmentally Friendly: Meets environmental standards.
Additional Details:
The part number SBK160808T-121Y-N contains key information about the inductor. The '160808' likely specifies the physical dimensions in inches (e.g., 0603 size). The '121Y' likely indicates the inductance value and tolerance. The inductance can be determined from '121' section after consulting the Yageo datasheet (example: 120nH or 1.2μH depending on the specific coding system). The 'T' might signify a specific material or tolerance class, while the 'N' could relate to the packaging or termination type. The datasheet will provide details regarding Self-Resonant Frequency (SRF), DC Resistance (DCR) and rated current. This inductor is designed for surface mount technology (SMT) and is commonly used in automated assembly processes. The high Q factor makes it well-suited for filter applications where low energy loss is essential.