The SBK160808-121Y-S is a multilayer chip inductor manufactured by Yageo. This inductor is designed for high-frequency applications, offering a balance of size, performance, and reliability. Multilayer chip inductors are widely used in various electronic devices, particularly in wireless communication and RF circuits, due to their compact size and good electrical characteristics.
Applications:
- RF circuits
- Wireless communication devices (e.g., Bluetooth, Wi-Fi)
- Mobile phones
- Filters
- Oscillators
Features:
- Multilayer Construction: Allows for high inductance values in a small form factor.
- Small Size: Suitable for space-constrained applications.
- Excellent Q Factor: Ensures low energy loss in high-frequency circuits.
- High Reliability: Provides stable performance over a wide range of operating conditions.
- Surface Mount Technology (SMT): Facilitates easy and automated assembly.
Benefits:
- Miniaturization of Circuits: Enables the design of smaller and more compact electronic devices.
- Improved Signal Integrity: Contributes to better signal quality in high-frequency applications.
- Efficient Power Transfer: Minimizes energy loss in RF circuits.
- Cost-Effective Solution: Offers a good balance between performance and price.
- Easy Assembly: Simplifies the manufacturing process and reduces assembly costs.
Additional Details:
The '121Y' in the part number SBK160808-121Y-S likely refers to the inductance value and tolerance. The '121' is probably an inductance code. You will need the Yageo datasheet to determine the exact inductance value (e.g. 120 nH or 12 μH). The '160808' likely indicates the physical dimensions of the inductor in inches (e.g., 0603 size). Key specifications to consider include the self-resonant frequency (SRF), DC resistance (DCR), rated current, and operating temperature range. The 'S' suffix in the part number may indicate specific packaging or tolerance details; consulting the Yageo datasheet for this specific part number is essential. These inductors are typically RoHS compliant and lead-free. The high Q factor of this inductor makes it suitable for use in filters and impedance matching networks, where low energy loss is crucial for optimal performance.