Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr YAGEO
Series RT
Package Tape & Reel
Resistance 5 kOhms
Tolerance ±0.1%
Power (Watts) 0.25W, 1/4W
Composition Thin Film
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 1206 (3216 Metric)
Supplier Device Package 1206
Dimension 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max) 0.026" (0.65mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names RT1206BRD075KL-ND,YAG5090DKR,YAG5090CT,YAG5090TR
Standard Package 5,000
Win Source Part Number 1031275-RT1206BRD075KL
Ultra Librarian 3D Model Ultra Librarian RT1206BRD075KL CAD Model

Description

The YAGEO RT series chip resistor is a thin film resistor with a resistance of 5 kOhms and a power rating of 0.25W.

  • Series: RT
  • Type: Thin Film Resistor
  • Resistance: 5 kOhms
  • Power Rating: 0.25W
  • Tolerance: ±0.1%
  • Temperature Coefficient: ±25ppm/°C
  • Package: 1206 (3216 Metric)
  • Packaging: Tape & Reel
  • Height: 0.026" (0.65mm)
  • Terminations: 2
  • Operating Temperature: -55°C ~ 155°C

You May Also Be Interested in

Yageo
RES SMD 51K OHM 5% 1/16W 0402
Need more? Email Us
ECAD model for AC0402JR-0751KL
Yageo
RES 0.25 OHM 1% 1/2W 1206
Lowest to $0.1549
ECAD model for RL1206FR-7W0R25L
Yageo
RES 0.15 OHM 1% 1/10W 0603
Lowest to $0.0194
ECAD model for RL0603FR-070R15L
Yageo
RES 0.004 OHM 1% 2W 2512
Need more? Email Us
ECAD model for PA2512FKE7W0R004E
Bourns Inc.
RES 0.001 OHM 1% 9W 5930
Lowest to $2.3637
ECAD model for CSS2H-5930K-1L00F
Stackpole Electronics Inc.
RES 0.1 OHM 1% 1/2W 1206
Need more? Email Us
ECAD model for CSR1206FKR100
Vishay
RES SMD 2.7K OHM 1% 1W 0207
Need more? Email Us
ECAD model for MMB02070C2701FB200
Vishay
RES SMD 10 OHM 1% 35W TO263
Need more? Email Us
ECAD model for D2TO035C10R00FTE3
TE Connectivity
RES SMD 12.7 OHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for CPF0402B12R7E1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0851 $50.2090
1,435+ $0.0698 $100.1630
2,220+ $0.0676 $150.0720
3,055+ $0.0655 $200.1025
3,950+ $0.0633 $250.0350
5,295+ $0.0567 $300.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,000 pieces
MOQ: 590 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention