EN
  • EN
  • DE

SRC4190IDBR

Part No SRC4190IDBR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC 192KHZ SAMPL RATE CONV 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Supply Voltage - Operating 3.3V
Temperature Range - Operating -45°C to 85°C (TA)
Specifications 4kHz to 212kHz
Case / Package 28-SSOP
Win Source Part Number 082489-SRC4190IDBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SRC4190
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SRC4190IDBR CAD Model

Description

The SRC4190IDBR is a high-quality, digital audio sample rate converter designed by Texas Instruments, a leading manufacturer in the semiconductor industry. This advanced component is specifically engineered to provide flexible, high-performance solutions for a wide range of audio applications, including professional and consumer audio equipment, mixing consoles, digital audio workstations, and broadcast systems.

Key Features

  • High-Performance Sample Rate Conversion: The SRC4190IDBR boasts superior conversion capabilities, efficiently handling input and output data rates up to 216 kHz. This ensures that audio is accurately converted between various sample rates with minimal loss in quality.
  • Dynamic Range and Distortion: With an impressive dynamic range of 144 dB and a very low distortion of -140 dB THD+N, it guarantees high-fidelity audio reproduction, maintaining the purity and integrity of the original signal.
  • Flexible Input and Output: The device supports various input and output formats, including standard and I²S serial interfaces, making it highly adaptable to different audio systems.
  • Programmable Functions: Users can take advantage of programmable functions such as soft mute, phase adjustment, and digital attenuation to tailor the audio output to their specific needs.
  • On-Chip Digital Filtering: The SRC4190IDBR includes on-chip digital filtering, which reduces pre-echo and post-echo artifacts, thereby enhancing the overall audio clarity and quality.

Applications

The versatility of the SRC4190IDBR makes it an ideal choice for a variety of applications. It is particularly useful in:

  • Professional Audio Recording and Mixing
  • Broadcast Equipment
  • Consumer Audio Systems
  • Digital Audio Workstations
  • A/V Receivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SRC4190IDBR is no exception. It is manufactured using the latest techniques and stringent quality control measures to ensure it meets the high standards expected from TI products. The device is available in a compact SSOP (Shrink Small Outline Package), making it suitable for space-constrained applications while ensuring robust performance and long-term reliability.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7201 $53.7608
19+ $5.5139 $104.7641
29+ $5.3416 $154.9064
39+ $5.1693 $201.6027
51+ $4.9970 $254.8470
67+ $4.4801 $300.1667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess