The RT0603BRE0720K is a thick film chip resistor manufactured by Yageo. It's designed for general purpose applications requiring stable and reliable resistance within a compact surface-mount package. This resistor provides consistent electrical characteristics and is well-suited for various electronic circuits.
Applications:
- Consumer Electronics: Extensively used in devices such as smartphones, tablets, laptops, and televisions for applications like current limiting, voltage division, and pull-up/pull-down resistor implementations.
- Industrial Equipment: Utilized in control systems, instrumentation, and power supplies within industrial environments to provide precise resistance values in critical circuits.
- Automotive Electronics: Integrated into various automotive modules, including engine control units (ECUs), anti-lock braking systems (ABS), and infotainment systems, ensuring dependable operation.
- Medical Devices: Employed in patient monitoring equipment, diagnostic tools, and other medical electronic devices that require precise and stable resistance for accurate measurements.
- Power Supplies: Used in both linear and switching power supplies for voltage regulation, current sensing, and efficient power management.
Features:
- Compact Size: The 0603 package size allows for high-density circuit designs, minimizing the overall space required.
- High Reliability: The thick film construction ensures long-term stability and reliable performance under diverse operating conditions.
- Tight Tolerance: Offers a precise resistance value, reducing deviations in circuit performance and enhancing accuracy.
- Wide Resistance Range: Available in a broad range of resistance values, accommodating various application requirements.
- RoHS Compliant: Environmentally friendly and compliant with the Restriction of Hazardous Substances (RoHS) standards.
Benefits:
- Stable Performance: Delivers consistent resistance values across a wide temperature range, ensuring reliable operation.
- Space Saving: The compact size enables miniaturization of electronic devices, making it suitable for portable applications.
- Cost-Effective: Offers a balance of high performance and affordability, making it a practical choice for many designs.
- Easy to Use: Suitable for automated assembly processes, reducing manufacturing time and costs.
- Wide Applicability: Versatile resistor suitable for a broad range of electronic applications, simplifying component selection.
Technical Specifications:
The RT0603BRE0720K has a resistance value of 20 kΩ (kiloohms). It is a thick film resistor in a 0603 package with a tolerance of ±0.1%. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The maximum power rating is typically 0.1 W (1/10 W). The operating temperature range typically spans from -55°C to +155°C. The termination finish is typically matte tin, which ensures excellent solderability. This resistor is designed for reflow soldering processes.