EN
  • EN
  • DE

SST26VF020A-80E/SN

Part No SST26VF020A-80E/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLSH 2MBIT SPI/QUAD I/O 8SOIC / FLASH Memory IC 2Mb (256K x 8) SPI - Quad I/O 80 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST26VF020
Other Names 150-SST26VF020A-80E/SN
Standard Package 100
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0051
Win Source Part Number 1254439-SST26VF020A-80E/SN
Ultra Librarian 3D Model Ultra Librarian SST26VF020A-80E/SN CAD Model

Description

Microchip Technology SST26VF020A-80E/SN Overview

The SST26VF020A-80E/SN is a high-performance, 2-Megabit Flash memory device from Microchip Technology, engineered to offer reliability, flexibility, and endurance for a wide range of applications. This device utilizes Microchip's proprietary SuperFlash technology, which provides the device with its enhanced capabilities.

Key Features

  • Memory Capacity: The SST26VF020A-80E/SN provides a storage capacity of 2 Megabits, allowing ample space for firmware storage, configuration parameters, or data logging.
  • Interface: It features a Serial Peripheral Interface (SPI) with a clock frequency of up to 80 MHz, enabling fast data transfer rates that are essential for high-speed applications.
  • Operating Voltage: The device operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with various microcontrollers and processors.
  • Performance: With its high-speed write capabilities and efficient erase functions, the SST26VF020A-80E/SN ensures quick and reliable updates to the stored data.
  • Endurance: The flash memory is designed for high endurance, offering a minimum of 100,000 erase/write cycles, which is critical for applications that require frequent data updates.
  • Data Retention: It provides a data retention period of at least 20 years, ensuring the long-term preservation of data.
  • Package: The device is available in an 8-pin SOIC (SN) package, which is widely used and easy to integrate into various PCB designs.

Applications

The SST26VF020A-80E/SN is versatile and can be used in a multitude of applications, including:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial controls
  • Medical devices
  • Automotive electronics

Conclusion

With its combination of speed, power efficiency, and robustness, the SST26VF020A-80E/SN from Microchip Technology is an ideal choice for designers looking for a reliable non-volatile memory solution. Its compatibility with a wide range of voltages and the standard SPI interface ensures easy integration into existing and new designs, making it a go-to flash memory for a diverse array of applications.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess