EN
  • EN
  • DE

RT0402DRD074K99

Part No RT0402DRD074K99
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835812-RT0402DRD074K99
Ultra Librarian 3D Model Ultra Librarian RT0402DRD074K99 CAD Model

Description

The RT0402DRD074K99 is a thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications in electronic circuits. The '0402' designation indicates the component's size, which is a standard EIA (Electronic Industries Alliance) size code for surface-mount resistors.

Applications:

  • Current limiting
  • Voltage division
  • Pull-up/Pull-down resistors
  • Feedback resistors
  • General circuit applications

Features:

  • Small Size (0402): Allows for high-density board layouts.
  • Thick Film Technology: Provides stable and reliable performance.
  • 4.99kΩ Resistance: Specific resistance value for circuit design.
  • ±0.5% Tolerance: Precise resistance value for accurate circuit operation.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits:

  • Space Saving: Small size enables compact circuit designs.
  • High Reliability: Thick film construction ensures long-term stability.
  • Accurate Resistance: Tight tolerance ensures precise circuit performance.
  • Easy Assembly: Surface mount design simplifies automated manufacturing.
  • Wide Availability: Readily available for various electronic applications.

Additional Details:

The RT0402DRD074K99 has a resistance value of 4.99 kΩ (4990 ohms) with a tolerance of ±0.5%. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The power rating is typically 1/16W (0.0625W). The operating temperature range is typically -55°C to +155°C. This component is RoHS compliant. The 'DRD07' indicates the packaging code for the resistor, specifying tape and reel packaging. Detailed specifications, including voltage rating and soldering recommendations, can be found in the Yageo datasheet.

You May Also Be Interested in

Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4,550+ $0.0110 $50.0500
11,115+ $0.0090 $100.0350
17,245+ $0.0087 $150.0315
23,530+ $0.0085 $200.0050
30,490+ $0.0082 $250.0180
41,100+ $0.0073 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 4550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess