EN
  • EN
  • DE

RM04FTN3903

Part No RM04FTN3903
Manufacturer Yageo
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962942-RM04FTN3903
Categories OEM Parts(O-R)
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RM04FTN3903 CAD Model

Description

The RM04FTN3903 is a thick film chip resistor manufactured by Yageo. It's designed for general-purpose applications in various electronic circuits. The '3903' indicates a resistance value of 390kΩ (390 x 10^3 ohms).

Applications

  • Voltage dividers: Used to reduce voltage levels in a circuit.
  • Current limiting: Restricting the flow of current to protect sensitive components.
  • Pull-up/Pull-down resistors: Providing a default logic level in digital circuits.
  • Feedback resistors: Setting the gain of operational amplifiers.
  • General circuit protection: Limiting current during fault conditions.

Features

  • Thick film technology: Provides good stability and reliability.
  • Small size: The 0402 package (RM04) allows for high-density circuit designs.
  • High resistance value: Suitable for applications requiring large resistance.
  • Surface mount device (SMD): Designed for automated assembly on printed circuit boards.
  • Lead-free termination: Compliant with RoHS environmental standards.

Benefits

  • Reliable performance: Consistent resistance value over a wide range of operating conditions.
  • Compact design: Saves valuable space on the PCB.
  • Easy to assemble: Compatible with standard surface mount assembly processes.
  • Environmentally friendly: Meets RoHS requirements for lead-free components.
  • Cost-effective: Provides a balance of performance and price for general-purpose applications.

Additional Details

The RM04FTN3903 typically has a power rating of 1/16W (0.0625W) and a tolerance of 1%. The operating temperature range is typically -55°C to +155°C. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. Refer to the Yageo datasheet for precise electrical characteristics, soldering recommendations, and reliability data.

You May Also Be Interested in

Renesas Electronics America
Lowest to $93.8438
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50,000+ $0.0012 $60.0000
100,000+ $0.0012 $120.0000
150,000+ $0.0012 $180.0000
200,000+ $0.0012 $240.0000
250,000+ $0.0012 $300.0000
300,000+ $0.0012 $360.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450,000 pieces
MOQ: 50000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess